SNZ AS/NZS 4233.2

High pressure water jetting systems Part 2: Construction and performance

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 12 December 2013
Status: active
Page Count: 24
scope:

This Standard sets out requirements for the design, construction testing, inspection and safeguarding of high pressure water jetting systems.

This Standard applies to high pressure water jetting systems with an output capability greater than 800 bar litres per minute and less than 5600 bar litres per minute (identified as Class A) and systems with an output capability in excess of 5600 bar litres per minute (identified as Class B).

NOTE: Safe operation and maintenance of high pressure water jetting systems is not covered by this Standard but is given in AS/NZS 4233.1.

Document History

SNZ AS/NZS 4233.2
December 12, 2013
High pressure water jetting systems Part 2: Construction and performance
This Standard sets out requirements for the design, construction testing, inspection and safeguarding of high pressure water jetting systems. This Standard applies to high pressure water jetting...
July 5, 1999
High Pressure Water (Hydro) Jetting Systems Part 2: Construction and Performance
A description is not available for this item.

References

Advertisement