CSA - CAN/CSA-ISO/IEC 15444-3-08
Information technology - JPEG 2000 image coding system: Motion JPEG 2000
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Information coding): | 35.040 |
scope:
This Recommendation | International Standard specifies the use of the wavelet-based JPEG 2000 codec for the coding and display of timed sequences of images (motion sequences), possibly combined with audio, and composed into an overall presentation. In this Recommendation | International Standard, a file format is defined, and guidelines for the use of the JPEG 2000 codec for motion sequences are supplied. This Recommendation | International Standard also specifies profiles and the framework, concepts, methodology for testing and the criteria to be achieved to claim compliance to this Recommendation | International Standard.
Document History