CSA - CAN/CSA-ISO/IEC 23004-5-08

Information technology — Multimedia Middleware — Part 5: Component download

inactive
Organization: CSA
Publication Date: 1 January 2008
Status: inactive
Page Count: 82
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Download Architecture. This definition contains the specification of the part of the M3W application programming interface (API) related to download as well as the realization. The M3W API specification provides a uniform view of the download functionality provided by M3W. The specification of the realization is relevant for those who are making an implementation of a download framework for M3W.

Document History

September 1, 2008
Information technology — Multimedia Middleware — Part 5: Component download
This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Download Architecture. This definition contains the specification of the part of the M3W application programming...
January 1, 2008
Information technology - Multimedia Middleware - Part 5: Component download
This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Download Architecture. This definition contains the specification of the part of the M3W application programming...
CAN/CSA-ISO/IEC 23004-5-08
January 1, 2008
Information technology — Multimedia Middleware — Part 5: Component download
This part of ISO/IEC 23004 defines the MPEG Multimedia Middleware (M3W) technology Download Architecture. This definition contains the specification of the part of the M3W application programming...

References

Advertisement