AWWA C714

Cold-Water Meters for Residential Fire Sprinkler Systems in One- and Two- Family Dwellings and Manufactured Home

inactive
Buy Now
Organization: AWWA
Publication Date: 9 June 2013
Status: inactive
Page Count: 36
scope:

This standard describes cold-water meters used for residential fire sprinkler applications that meet the requirements of NFPA 13D in single- and two-family dwellings and manufactured homes, in sizes 3⁄4 in. (20 mm) through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. Meter types addressed in this standard for the purpose stated in Sec. 1.2 are positive displacement-type meters meeting the requirements of ANSI/AWWA C700 or C710, turbine-type meters meeting the requirements of ANSI/AWWA C701, multijet-type meters meeting the requirements of ANSI/AWWA C708, singlejet-type meters meeting the requirements of ANSI/AWWA C712, and fluidic-oscillator-type meters meeting the requirements of ANSI/AWWA C713.

Purpose

The purpose of this standard is to provide the minimum requirements for coldwater meters for residential fire sprinkler applications that meet the requirements of NFPA 13D in single- and two-family dwellings and manufactured homes, in sizes 3⁄4 in. (20 mm) through 2 in. (50 mm), including materials and design.

Document History

June 7, 2019
Cold-Water Meters for Residential Fire Sprinkler Systems in One- and TwoFamily Dwellings and Manufactured Homes
This standard describes cold-water meters used for residential fire sprinkler applications that meet the requirements of NFPA* 13D in one- and two-family dwellings and manufactured homes, in sizes ¾...
AWWA C714
June 9, 2013
Cold-Water Meters for Residential Fire Sprinkler Systems in One- and Two- Family Dwellings and Manufactured Home
This standard describes cold-water meters used for residential fire sprinkler applications that meet the requirements of NFPA 13D in single- and two-family dwellings and manufactured homes, in sizes...

References

Advertisement