DIN EN 474-5

Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators (includes Amendment A3:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 35
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This part also deals with object handling application, shovel application and log application.

The requirements of this part are complementary to the common requirements formulated in EN 474- 1:2006+A3:2013.

This part does not repeat the requirements from EN 474-1:2006+A3:2013, but adds or replaces the requirements for application for hydraulic excavators.

This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of hydraulic excavators.

This European Standard is not applicable to hydraulic excavators manufactured before the date of publication of this European Standard by CEN.

Document History

February 1, 2023
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators (includes Corrigendum :2022)
A description is not available for this item.
June 1, 2017
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators; German and English version prEN 474-5:2017
A description is not available for this item.
DIN EN 474-5
December 1, 2013
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators (includes Amendment A3:2013)
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
May 1, 2012
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators (includes Amendment A2:2012)
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
February 1, 2010
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators (includes Amendment A1:2009)
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
September 1, 2007
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
August 1, 1996
Safety of earth-moving machinery - Requirements for hydraulic excavators
A description is not available for this item.

References

Advertisement