DIN EN 847-2

Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: inactive
Page Count: 23
ICS Code (Woodworking machines): 79.120.10
scope:

This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also specifies the marking of the tool. Bore mounted tools which are mounted on an arbour should be considered as a shank mounted tool.

This European Standard complements EN 847-1 and applies also for shank tools with a cutting diameter of less than 16 mm.

Document History

January 1, 2018
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...
July 1, 2016
Tools for woodworking machines - Safety requirements - Part 2: Requirements for the shank of shank mounted milling tools/circular saw blades; German and English version prEN 847-2:2016
A description is not available for this item.
DIN EN 847-2
December 1, 2013
Tools for woodworking - Safety requirements - Part 2: Requirements for the shank of shank mounted milling
This European Standard specifies the determination of the maximum speed for given eccentricity at clamping devices for the shank strength of milling tools with cylindrical and taper shank. It also...

References

Advertisement