DIN EN 4721
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version FprEN 4721:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
Document History
December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4721:2014
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418) Air melted and electroslag remelted (ESR) Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa...
DIN EN 4721
January 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version FprEN 4721:2013
A description is not available for this item.