DIN EN 336
Structural timber - Sizes, permitted deviations
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Wood, sawlogs and sawn timber): | 79.040 |
scope:
This European Standard specifies two classes of permitted deviations from target sizes for structural timber of softwood and hardwood species.
It also specifies the moisture content to be used as a reference point for the measurement of sizes, and gives average values for changes in size due to changes in moisture content.
It is applicable to sawn and prepared square-edged structural timber with parallel edges having sawn thicknesses or widths greater than 6 mm.
Document History