DIN EN ISO 19902

Petroleum and natural gas industries - Fixed steel offshore structures (ISO 19902:2007 + Amd 1:2013); English version EN ISO 19902:2007 + A1:2013, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2014
Status: inactive
Page Count: 653
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies requirements and provides recommendations applicable to the following types of fixed steel offshore structures for the petroleum and natural gas industries:

- caissons, free-standing and braced;

- jackets;

- monotowers;

- towers.

In addition, it is applicable to compliant bottom founded structures, steel gravity structures, jack-ups, other bottom founded structures and other structures related to offshore structures (such as underwater oil storage tanks, bridges and connecting structures), to the extent to which its requirements are relevant.

This International Standard contains requirements for planning and engineering of the following tasks:

a) design, fabrication, transportation and installation of new structures as well as their future removal;

b) in-service inspection and integrity management of both new and existing structures;

c) assessment of existing structures;

d) evaluation of structures for reuse at different locations.

NOTE 1 Specific additional requirements for the design of fixed steel offshore structures in arctic environments are to be contained in ISO 19906[1].

NOTE 2 Requirements for topsides structures are to be contained in ISO 19901-3[2], for marine operations in ISO 19901-6[3] and for the site-specific assessment of jack-ups in ISO 19905-1[4].

Document History

March 1, 2021
Petroleum and natural gas industries - Fixed steel offshore structures (ISO 19902:2020); English version EN ISO 19902:2020, only on CD-ROM
A description is not available for this item.
May 1, 2018
Petroleum and natural gas industries - Fixed steel offshore structures (ISO/DIS 19902:2018); English version prEN ISO 19902:2018, only on CD-ROM
A description is not available for this item.
DIN EN ISO 19902
January 1, 2014
Petroleum and natural gas industries - Fixed steel offshore structures (ISO 19902:2007 + Amd 1:2013); English version EN ISO 19902:2007 + A1:2013, only on CD-ROM
This International Standard specifies requirements and provides recommendations applicable to the following types of fixed steel offshore structures for the petroleum and natural gas industries:...
April 1, 2012
Petroleum and natural gas industries - Fixed steel offshore structures (ISO 19902:2007/DAM 1:2012); English version EN ISO 19902:2007/prA1:2012
A description is not available for this item.
July 1, 2008
Petroleum and natural gas industries - Fixed steel offshore structures (ISO 19902:2007); English version EN ISO 19902:2007
A description is not available for this item.
August 1, 2005
Petroleum and natural gas industries - Fixed steel offshore structures (ISO/DIS 19902:2004); English version prEN ISO 19902:2004
A description is not available for this item.

References

Advertisement