DIN EN 12560-2

Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 17
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying with EN 1759-1 for the following Class designations:

- Class 150, to Class 1 500 for nominal sizes DN 15 to DN 600, and

- Class designation 2 500 up to and including DN 300.

The centering rings for the spiral wound gaskets according to this standard are sized for use with imperial bolting.

The dimensions of spiral wound gaskets for tongue and groove flange facing types and spigot and recess flange facing types to EN 1759-1 are not included in this standard.

Such gaskets may be available, however, for these types of flange and the purchaser is advised to consult the manufacturer as to their availability. Similarly, for slip-on or screwed flange types, the manufacturer should be consulted about availability.

NOTE Dimensions of other types of gasket for use with flanges complying with the requirements of EN 1759-1 are given in EN 12560-1, EN 12560-3, EN 12560-4 and EN 12560-5, EN 12560-6 and EN 12560-7.

Document History

DIN EN 12560-2
December 1, 2013
Flanges and their joints - Dimensions of gaskets for Class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges
This European Standard specifies the dimensions, design, types, designation, materials and marking of spiral wound gaskets for use with type A flat face or type B raised face flange facings complying...
April 1, 2001
Flanges and their joints - Gaskets for class-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges; English version of DIN EN 12560-2
A description is not available for this item.

References

Advertisement