GMNA - GMP.PA6.054

Nylon 6 – 30% Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2013
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a 30% glass fiber reinforced, heat stabilized, nylon 6, pellet form injection molding compound.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Parts Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following clutch and accelerator pedals, brakes.

Document History

July 1, 2014
Nylon 6 – 30% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 30% glass fiber reinforced, heat stabilized, nylon 6, pellet form injection molding compound. PAINTABILITY. Approved paint systems that can be used on...
GMP.PA6.054
December 1, 2013
Nylon 6 – 30% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 30% glass fiber reinforced, heat stabilized, nylon 6, pellet form injection molding compound. PAINTABILITY. Approved paint systems that can be used on...
March 1, 1997
Nylon 6 - 30% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE. This specification covers the properties of a 30% glass fiber reinforced, heat stabilized, nylon 6, pellet form injection molding compound.
Advertisement