GMW17047

Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2013
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, high temperature capable polyamide which is used in injected form for molded components.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1. 

Typical Applications. Typical applications include the following: Engine covers, turbo system components, and other underhood application where temperature resistance is desired. 

Remarks. The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as they become necessary.

Document History

May 1, 2018
Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, high temperature capable polyamide which is used in injected form for molded components....
January 1, 2015
Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, high temperature capable polyamide which is used in injected form for molded components....
GMW17047
December 1, 2013
Polyamide High Heat Resistant - Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard covers the properties of a glass fiber reinforced, heat stabilized, high temperature capable polyamide which is used in injected form for molded components....

References

Advertisement