ASD-STAN PREN 4604-005

Aerospace series Cable, electrical, for signal transmission Part 005: Cable, coaxial, 75 ohms, 200 °C, type WL Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 November 2013
Status: active
Page Count: 10
scope:

This standard specifies the required characteristics of a coaxial cable, 75 Ω, type WL, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 3 GHz.

Document History

ASD-STAN PREN 4604-005
November 1, 2013
Aerospace series Cable, electrical, for signal transmission Part 005: Cable, coaxial, 75 ohms, 200 °C, type WL Product standard
This standard specifies the required characteristics of a coaxial cable, 75 Ω, type WL, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
August 1, 2003
Aerospace Series Cable, Electrical, for Signal Transmission Part 005: Cable, Coaxial, 75 Ohms, 200 Degrees C, Type WL Product Standard
A description is not available for this item.
October 1, 2001
Aerospace Series Cable, Electrical, for Signal Transmission Part 005: Cable, Coaxial, 75 Ohms, 200 Degrees C, Type WL Product Standard
A description is not available for this item.

References

Advertisement