ISO 6460-3
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 3: Fuel consumption measurement at a constant speed
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 6460 specifies the methods of measurement for fuel consumption at a constant speed on the road and on the chassis dynamometer. It is applicable to motorcycles as defined in ISO 3833 equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine) or a compression ignition engine.
Document History
December 1, 2022
Motorcycles — Measurement method for gaseous exhaust emissions and fuel consumption — Part 3: Fuel consumption measurement at a constant speed AMENDMENT 2
A description is not available for this item.
November 1, 2015
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 3: Fuel consumption measurement at a constant speed AMENDMENT 1
A description is not available for this item.
ISO 6460-3
August 1, 2007
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 3: Fuel consumption measurement at a constant speed
This part of ISO 6460 specifies the methods of measurement for fuel consumption at a constant speed on the road and on the chassis dynamometer. It is applicable to motorcycles as defined in ISO 3833...