ETSI - TS 101 580-2

Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rx interface (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2013
Status: active
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rx interface as specified in TS 129 214 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].

Document History

TS 101 580-2
December 1, 2013
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rx interface (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rx interface as specified in TS 129 214 [1] in...
April 1, 2012
IMS Network Testing (INT); Diameter Conformance testing for Rx interface; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rx interface as specified in TS 129 214 [1] in...

References

Advertisement