NPFC - MIL-DTL-81716

PACKING, PREFORMED, STRAIGHT THREADED TUBE FITTING BOSS, TYPE II HYDRAULIC (-65 DEG. F TO +275 DEG. F)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 December 2013
Status: active
Page Count: 1

Document History

MIL-DTL-81716
December 3, 2013
PACKING, PREFORMED, STRAIGHT THREADED TUBE FITTING BOSS, TYPE II HYDRAULIC (-65 DEG. F TO +275 DEG. F)
A description is not available for this item.
January 29, 2009
PACKING, PREFORMED, STRAIGHT THREADED TUBE FITTING BOSS, TYPE II HYDRAULIC (-65 DEG. F TO +275 DEG. F)
This specification covers one type of elastomeric straight threaded tube fitting boss packings for use in 3000 psi (20.68 MPa) hydraulic systems using MIL-PRF-5606 fluid throughout a temperature...
June 16, 1997
PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, TYPE II HYDRAULIC (MINUS 65 DEG F TO PLUS 275 DEG F)
A description is not available for this item.
February 14, 1969
PACKING, PREFORMED, STRAIGHT THREAD TUBE FITTING BOSS, TYPE II HYDRAULIC (MINUS 65 DEG F TO PLUS 275 DEG F)
This specification covers one type of elastomeric straight thread tube fitting boss packings for use in 3000 psi hydraulic systems using MIL-H-5606 fluid throughout a temperature range of −65°F to...

References

Advertisement