ISO 3548

Plain Bearings - Thin- Walled Half Bearings - Dimensions, Tolerances and Methods of Checking First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1978
Status: inactive
Page Count: 12
ICS Code (Plain bearings): 21.100.10

Document History

December 1, 1999
Plain Bearings - Thin-Walled Half Bearings with or without Flange - Tolerances, Design Features and Methods of Test
This International Standard specifies tolerances, design features and test methods for thin-walled half bearings with integral flange up to an outside diameter of Do of 250 mm and without flange up...
ISO 3548
January 1, 1978
Plain Bearings - Thin- Walled Half Bearings - Dimensions, Tolerances and Methods of Checking First Edition
A description is not available for this item.
Advertisement