HI - ANSI/HI 6.6

Reciprocating Pump Tests (M114)

inactive
Organization: HI
Publication Date: 25 February 2000
Status: inactive
Page Count: 32
scope:

This Standard is for reciprocating power pumps, including controlled volume metering pumps, which are driven by power from an outside source applied to the crankshaft. It includes procedures for testing such pumps.

These standards apply to test of the pump only, unless stated otherwise.

The type of test performed and the auxiliary equipment to be used should be agreed upon by the purchaser and manufacturer prior to the test.

It is not the intent to limit or restrict tests to only those described herein. Variations in test procedures may exist without violating the intent of this standard. Exceptions may be taken if agreed upon by the parties involved without sacrificing the validity of the applicable parts of the standard.

Document History

January 1, 2015
Reciprocating Pump Tests
A description is not available for this item.
ANSI/HI 6.6
February 25, 2000
Reciprocating Pump Tests (M114)
This Standard is for reciprocating power pumps, including controlled volume metering pumps, which are driven by power from an outside source applied to the crankshaft. It includes procedures for...

References

Advertisement