NPFC - MIL-PRF-32348

POWDER COATING, CAMOUFLAGE CHEMICAL AGENT RESISTANT SYSTEMS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 December 2013
Status: active
Page Count: 27
scope:

This specification covers powder coatings for use on metallic substrates. Included are chemical agent resistant powder coatings for use as a finish coat and powder coatings meant for use as primers with chemical agent resistant camouflage finish coats on all military tactical equipment, which includes ground, aviation and related support assets. The materials are free of volatile organic compounds (VOCs), volatile organic hazardous air pollutants (VOHAPs) and inorganic hazardous air pollutants (HAPs), other than cobalt and non-hexavalent chromium.

intended Use:

Type I coatings are primer coatings applied and cured using the powder coat process. These primer coatings are intended for use on properly cleaned and pretreated steel and aluminum, meeting... View More

Document History

December 3, 2018
Powder Coating, Camouflage Chemical Agent Resistant Systems
A description is not available for this item.
September 17, 2018
POWDER COATING, CAMOUFLAGE CHEMICAL AGENT RESISTANT SYSTEMS
A description is not available for this item.
MIL-PRF-32348
December 16, 2013
POWDER COATING, CAMOUFLAGE CHEMICAL AGENT RESISTANT SYSTEMS
Type I coatings are primer coatings applied and cured using the powder coat process. These primer coatings are intended for use on properly cleaned and pretreated steel and aluminum, meeting unique...
November 23, 2010
POWDER COATING, CAMOUFLAGE CHEMICAL AGENT RESISTANT SYSTEMS
Type I coatings are primer coatings applied and cured using the powder coat process. These primer coatings are intended for use on properly cleaned and pretreated steel and aluminum, meeting unique...

References

Advertisement