ISO 16665

Water quality - Guidelines for quantitative sampling and sample processing of marine soft-bottom macrofauna

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2014
Status: active
Page Count: 40
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Water of natural resources): 13.060.10
scope:

This International Standard provides guidelines on the quantitative collection and processing of subtidal soft-bottom macrofaunal samples in marine waters.

This International Standard encompasses:

a) development of the sampling programme;

b) requirements for sampling equipment;

c) sampling and sample treatment in the field;

d) sorting and species identification;

e) storage of collected and processed material.

This International Standard does not specifically address the following, although some elements may be applicable:

- bioassay sub-sampling;

- deep water (>750 m) or offshore sampling;

- in situ faunal studies, e.g. recolonization assays;

- non-benthic organisms caught in the sampling device;

- estuarine sampling;

- intertidal sampling;

- meiofaunal sampling and analysis (see Reference [9]);

- sampling by dredge and sledge;

- self-contained underwater breathing apparatus (SCUBA) sampling;

- statistical design.

Accuracy of position fixing is determined by the geographical area, equipment used and survey objective.

Document History

ISO 16665
January 15, 2014
Water quality - Guidelines for quantitative sampling and sample processing of marine soft-bottom macrofauna
This International Standard provides guidelines on the quantitative collection and processing of subtidal soft-bottom macrofaunal samples in marine waters. This International Standard encompasses:...
October 15, 2005
Water quality Guidelines for quantitative sampling and sample processing of marine soft-bottom macrofauna
A description is not available for this item.

References

Advertisement