ISO 6182-1

Fire protection - Automatic sprinkler systems - Part 1: Requirements and test methods for sprinklers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2014
Status: active
Page Count: 76
ICS Code (Fire protection): 13.220.20
scope:

This part of ISO 6182 specifies performance and marking requirements and test methods for conventional, spray, flat spray, and sidewall sprinklers. It is not applicable to sprinklers having multiple orifices.

NOTE The requirements for early suppression fast response (ESFR) sprinklers are in ISO 6182-7; the requirements for domestic sprinklers are in ISO 6182-10; and the requirements for extended coverage (EC) sprinklers are under development.

Document History

May 1, 2021
Fire protection — Automatic sprinkler systems — Part 1: Requirements and test methods for sprinklers
This document specifies performance and marking requirements and test methods for conventional, spray, flat spray, sidewall, extended coverage, domestic and storage sprinklers, including early...
ISO 6182-1
January 15, 2014
Fire protection - Automatic sprinkler systems - Part 1: Requirements and test methods for sprinklers
This part of ISO 6182 specifies performance and marking requirements and test methods for conventional, spray, flat spray, and sidewall sprinklers. It is not applicable to sprinklers having multiple...
February 1, 2004
Fire protection Automatic sprinkler systems Part 1: Requirements and test methods for sprinklers
A description is not available for this item.
January 1, 1993
Fire Protection - Automatic Sprinkler Systems - Part 1: Requirements and Test Methods for Sprinklers
A description is not available for this item.

References

Advertisement