ASHRAE STD 41.10
Standard Methods for Refrigerant Mass Flow Measurement Using Flowmeters
inactive
Buy Now
| Organization: | ASHRAE |
| Publication Date: | 22 June 2013 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard applies where the entire flow stream of the refrigerant both enters and exits the flowmeter as either a "vapor only" or a "liquid only" state.
PURPOSE
This standard prescribes methods for refrigerant mass flow-rate measurement using flowmeters.
Document History
May 31, 2022
Standard Methods for Refrigerant Mass Flow Rate Measurements Using Flowmeters
FOREWORD
Addendum b clearly defines the steady-state criteria; adds pretest uncertainty requirements; updates the test plan, values to be determined, steady-state requirements, and test results; and...
February 16, 2022
Standard Method for Refrigerant Mass Flow Measurement Using Flowmeters
A description is not available for this item.
October 29, 2021
Standard Methods for Refrigerant Mass Flow Rate Measurements Using Flowmeters
FOREWORD
The purposes of Addendum a is to (a) clearly define the steady-state criteria, (b) add requirements to the test plan to match the inputs needed to determine when steady-state operating...
February 21, 2021
Standard Method for Refrigerant Mass Flow Measurement Using Flowmeters
A description is not available for this item.
January 1, 2020
Standard Methods for Refrigerant Flow Measurement Using Flowmeters
This standard applies to refrigerant mass flow rate measurements in laboratory and field applications where the entire flow stream of the refrigerant enters and exits the flowmeter either as a...
ASHRAE STD 41.10
June 22, 2013
Standard Methods for Refrigerant Mass Flow Measurement Using Flowmeters
This standard applies where the entire flow stream of the refrigerant both enters and exits the flowmeter as either a "vapor only" or a "liquid only" state.
PURPOSE
This standard prescribes methods...
January 19, 2008
Standard Methods for Volatile-Refrigerant Mass Flow Measurements Using Flowmeters
(a) This standard applies where the entire flow stream of the volatile refrigerant both enters and exits either as a “vapor only” or “liquid only” state.
(b) This standard covers all refrigerants...
January 30, 2003
Flowmeter Test Methods for Mass Flow Measurement of Volatile Refrigerants
(a) This standard applies where the entire flow stream of the volatile refrigerant both enters and exits either as a “vapor only” or “liquid only” state.
(b) This standard covers all refrigerants...