DS/EN 2346-005

Aerospace series – Cable, electrical, fire resistant – Operating temperatures between – 65 °C and 260 °C – Part 005: DW family, single UV laser printable and multicore assembly – Light weight – Product standard

inactive
Organization: DS
Publication Date: 6 January 2014
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C. This cable has not been demonstrated to be arc resistance at a.c.voltages above 200 V rms (network 115/200 V rms). Single core is UV Laser printable in accordance with EN 3838; UV laser markability is not mandatory for multicore cables.

Document History

November 20, 2017
Aerospace series – Cable, electrical, fire resistant – Operating temperatures between -65 °C and 260 °C – Part 005: DW family, single UV laser printable and multicore assembly – Light weight – Product standard
This European Standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between...
DS/EN 2346-005
January 6, 2014
Aerospace series – Cable, electrical, fire resistant – Operating temperatures between – 65 °C and 260 °C – Part 005: DW family, single UV laser printable and multicore assembly – Light weight – Product standard
This European Standard specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between...
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light weight - Product standard
A description is not available for this item.
Advertisement