AFNOR - NF M88-779

Installations for liquid hydrocarbons - Pressure regulators and automatic change-over devices for domestic butane- and propane-gas-burning installations having a regulated pressure of 4 bar and a flow rate less or equal to 100 kg/h

inactive, Most Current
Organization: AFNOR
Publication Date: 20 December 2013
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Gas cylinders): 23.020.35

Document History

NF M88-779
December 20, 2013
Installations for liquid hydrocarbons - Pressure regulators and automatic change-over devices for domestic butane- and propane-gas-burning installations having a regulated pressure of 4 bar and a flow rate less or equal to 100 kg/h
A description is not available for this item.
Advertisement