AFNOR - NF EN ISO 1179-2

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2 : heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)

active, Most Current
Organization: AFNOR
Publication Date: 4 January 2014
Status: active
ICS Code (Piping and couplings): 23.100.40

Document History

NF EN ISO 1179-2
January 4, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2 : heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
Advertisement