BHMA - ANSI A156.19

POWER ASSIST AND LOW ENERGY POWER OPERATED DOORS

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 1984
Status: inactive
Page Count: 8
scope:

GENERAL

Requirements in tnis Standard apply to power assist doors, low energy power operated doors or low energy power open doors for pedestrian use and not provided for in ANSI A156.10 (BHMA 1601). Included are provisions intended to reduce the chance of user injury or entrapment.

This Standard coes not attempt to assess any factors that may exist with respect to custom design installations which may or may not meet the requirements of this Standard.

Required dimensions are expressed first and the SI (metric) equivalents given in parenthesis are approximate.

Definitions of terms used in this Standard not found in 2 are in ANSI A156.10, available from the American National Standards Institute, Inc., 1430 Broadway, New York, NY 10018.

Document History

January 1, 2019
POWER ASSIST AND LOW ENERGY POWER OPERATED SWINGING DOORS
Requirements in this Standard apply only to swing door operators. The operator types are power assist, and low energy power operators, for pedestrian use, and some small vehicular use. It does not...
January 1, 2007
Power Assist and Low Energy Power Operated Doors
Requirements in this Standard apply only to swing door operators. The operator types are power assist, and low energy power operators, for pedestrian use, and some small vehicular use. It does not...
January 1, 2002
Power Assist and Low Energy Power Operated Doors
Requirements in this Standard apply to power assist doors, low energy power operated doors or low energy power open doors for pedestrian use, and some small vehicular use and not provided for in...
January 1, 1997
Power Assist and Low Energy Power Operated Doors
A description is not available for this item.
January 1, 1990
Power Assist and Low Energy Power Operated Doors
A description is not available for this item.
ANSI A156.19
January 1, 1984
POWER ASSIST AND LOW ENERGY POWER OPERATED DOORS
GENERAL Requirements in tnis Standard apply to power assist doors, low energy power operated doors or low energy power open doors for pedestrian use and not provided for in ANSI A156.10 (BHMA 1601)....
Advertisement