CENELEC - EN 61970-452
Energy management system application program interface (EMS-API) - Part 452: CIM Static transmission network model profiles
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
Document History
December 1, 2021
Energy management system application program interface (EMS-API) - Part 452: CIM static transmission network model profiles
This document is one of the IEC 61970-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between control centres...
November 1, 2017
Energy management system application program interface (EMS-API) - Part 452: CIM static transmission network model profiles
This IEC document is one of the IEC 61970-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between control centers...
May 1, 2015
Energy management system application program interface (EMS-API) - Part 452: CIM model exchange specification
This part of IEC 61970 is a member of the IEC 61970-450 to -499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
EN 61970-452
December 1, 2013
Energy management system application program interface (EMS-API) - Part 452: CIM Static transmission network model profiles
A description is not available for this item.