TIA-5005

Battery Life Measurement Methodology of cdma2000 1x and cdma2000 HRPD Mobile Stations

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 January 2014
Status: active
Page Count: 54
scope:

This document describes the cdma2000 air interface environments that can be used for the evaluation of MS and AT battery life evaluations using cdma2000® technologies. These environments are described for several types of applications for which cdma2000 MS and AT may be used. Example test procedures are included to assist in the application of the environments and provide insight into the methodology of testing cdma2000 devices.

Document History

TIA-5005
January 1, 2014
Battery Life Measurement Methodology of cdma2000 1x and cdma2000 HRPD Mobile Stations
This document describes the cdma2000 air interface environments that can be used for the evaluation of MS and AT battery life evaluations using cdma2000® technologies. These environments are...
Advertisement