ANSI Z97.1

Performance Specifications and Methods of Test for Safety Glazing Material Used in Buildings

inactive
Buy Now
Organization: ANSI
Publication Date: 28 December 1966
Status: inactive
Page Count: 22
scope:

In accordance with the scope determined by the Z97 Standards Committee, the scope for Z97.1-1966 will be:

specifications and methods of test for transparent safety glazing material (glazing material designed to promote safety an to reduce or minimize the likelihood of cutting and piercing injuries form human contact as used for all building and architectural purposes.

NOTE: In the body of the Standard where safety glazing material is mentioned the intended and meaning is that it is transparent safety glazing material.

Purpose. The purpose of this standard is to prescribe the functional properties of transparent safety glazing materials in such manner that they can be used in any place in buildings for which they possess those mechanical, or functional properties. Or both which are requisite and appropriate. This standard is designed to serve two purpose: 1) to afford a basis for standards for adoption in regulations by federal, state, and local regulatory bodies and 2) for use by building officials or others as reference standards.

Document History

January 1, 2015
safety glazing materials used in buildings – safety performance specifications and methods of test
This standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing materials designed to promote safety and reduce the likelihood of...
June 23, 2010
Safety glazing materials used in buildings – safety performance specifications and methods of test
This standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing materials designed to promote safety and reduce the likelihood of...
January 1, 2009
Safety glazing materials used in buildings – safety performance specifications and methods of test
This standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing materials designed to promote safety and reduce the likelihood of...
January 1, 2004
Safety Glazing Materials Used in Buildings – Safety Performance Specifications and Methods of Test
This standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing materials designed to promote safety and to reduce or minimize the...
January 1, 1984
Safety Glazing Materials Used in Buildings - Safety Performance Specifications and Methods of Test
In accordance with the scope determined by the Z97 Standards Committee, this standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing...
September 26, 1975
Safety Performance Specifications and Methods of Test for Safety Glazing Material Used in Buildings
In accordance with the scope determined by the Z97 Standards Committee, this standard establishes the specifications and methods of test for the safety properties of safety glazing material (glazing...
January 20, 1972
Performance Specifications and Methods of Test for Safety Glazing Material Used in Buildings
In accordance with the scope determined by the Z97 Standards Committee, this standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing...
ANSI Z97.1
December 28, 1966
Performance Specifications and Methods of Test for Safety Glazing Material Used in Buildings
In accordance with the scope determined by the Z97 Standards Committee, the scope for Z97.1-1966 will be: specifications and methods of test for transparent safety glazing material (glazing material...
Advertisement