GMNA - GMP.UP.004

Polyester SMC - Low Profile, 27.5% Glass Reinforced (Smooth)

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 1993
Status: inactive
Page Count: 3
scope:

1 SCOPE

This specification covers the properties low profile polyester sheet molding compound that is reinforced with 27.5% chopped glass fibers that are 25 mm long and randomly oriented. This material can be coated in the molding press to seal porosity (IMC), bonded, and painted. Loria readings less than 85 are required to meet specification.

Document History

December 1, 2015
Polyester SMC - Low Profile, 27.5% Glass Reinforced (Smooth)
This specification covers the properties of a low profile unsaturated polyester sheet molding compound that is minforced with 27.5% chopped glass fibers that are 25 mm long and randomly oriented....
GMP.UP.004
December 1, 1993
Polyester SMC - Low Profile, 27.5% Glass Reinforced (Smooth)
1 SCOPE This specification covers the properties low profile polyester sheet molding compound that is reinforced with 27.5% chopped glass fibers that are 25 mm long and randomly oriented. This...

References

Advertisement