IEEE 24

Electrical, Dimensional, and Related Requirements for Outdoor Apparatus Bushings

inactive
Buy Now
Organization: IEEE
Publication Date: 14 March 1977
Status: inactive
Page Count: 18
scope:

This standard covers electrical, dimensional, and related requirements for outdoor power class apparatus bushings which have basic impulse insulation levels of 110 kV and higher. It provides specific values for dimensional and related requirements which are to be interpreted, measured, or tested in accordance with IEEE Std 21-1976, IEEE General Requirements and Test Procedure for Outdoor Apparatus Bushings (ANSI C76.1-1976).

Bushings covered by this standard are intended for use as components of oil-filled transformers, oil-filled reactors, and oil circuit breakers.

Document History

June 6, 1984
STANDARD PERFORMANCE CHARACTERISTICS AND DIMENSIONS FOR OUTDOOR APPARATUS BUSHINGS
A description is not available for this item.
IEEE 24
March 14, 1977
Electrical, Dimensional, and Related Requirements for Outdoor Apparatus Bushings
This standard covers electrical, dimensional, and related requirements for outdoor power class apparatus bushings which have basic impulse insulation levels of 110 kV and higher. It provides specific...
Advertisement