DS/EN ISO 1680

Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machines

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 January 2014
Status: active
Page Count: 30
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Rotating machinery in general): 29.160.01
scope:

This International Standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration, and verification of the noise emission characteristics of rotating electrical machines. It specifies noise measurement methods that can be used, and specifies the operating and mounting conditions required for the test. Noise emission characteristics include the sound power level and emission sound pressure level. The determination of these quantities is necessary: - for comparing the noise emitted by machines; - to enable manufacturers to declare the noise emitted; and - for the purposes of noise control. The use of this International Standard as a noise test code ensures the reproducibility of the determination of the noise emission characteristics within specified limits determined by the grade of accuracy of the basic noise measurement method used. Noise measurement methods allowed by this International Standard are precision methods (grade 1), engineering methods (grade 2) and survey methods (grade 3). Methods of engineering grade (grade 2) are to be preferred. This International Standard is applicable to rotating electrical machines of any length, width or height.

Document History

DS/EN ISO 1680
January 6, 2014
Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machines
This International Standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration, and verification of the noise emission...
December 23, 1999
Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machines
This standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration and verification of the noise emission characteristics...
Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machines
This standard specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration and verification of the noise emission characteristics...
Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machines (ISO/FDIS 1680:2013)
A description is not available for this item.
Advertisement