DS/EN ISO 14238

Soil quality - Biological methods - Determination of nitrogen mineralization and nitrification in soils and the influence of chemicals on these processes

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2014
Status: active
Page Count: 26
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies laboratory procedures for measuring the mineralization and nitrification of nitrogen by the soil microflora. For investigations of a basic or advisory nature, outline procedures are given for evaluation of the rates and extent of N-mineralization in soil or soils of known or unknown quality. For investigation of the potential toxicity of chemicals to N-mineralization in soils, a simple procedure is given which allows the impact of single chemicals assessed and provides a basis for comparison of the toxicities of different chemicals.

Document History

DS/EN ISO 14238
January 2, 2014
Soil quality - Biological methods - Determination of nitrogen mineralization and nitrification in soils and the influence of chemicals on these processes
This International Standard specifies laboratory procedures for measuring the mineralization and nitrification of nitrogen by the soil microflora. For investigations of a basic or advisory nature,...
Soil quality - Biological methods - Determination of nitrogen mineralization and nitrification in soils and the influence of chemicals on these processes (ISO 14238:2012)
This International Standard specifies laboratory procedures for measuring the mineralization and nitrification of nitrogen by the soil microflora. For investigations of a basic or advisory nature,...
Advertisement