DSF/ISO/DIS 13612-2
Heating and cooling systems in buildings -- Method for calculation of the system performance and system design for heat pump systems - Energy calculation
| Organization: | DS |
| Status: | pending |
| Page Count: | 125 |
| ICS Code (Heat pumps): | 27.080 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
This International Standard is applicable to heat pumps for space heating and cooling, heat pump water heaters (HPWH), and heat pumps with combined space heating and/or cooling and domestic hot water production, in alternate or simultaneous operation, where the same heat pump is used for space heating and domestic hot water heating. This part of ISO 13612 provides a calculation method under steady conditions that corresponds to one calculation step. The results of this calculation are incorporated in larger building models and take into account the influence of the external conditions and building control that influence the energy requirements for heating and cooling supplied by the heat pump system.
Document History