DSF/ISO/DIS 14229-7

Road vehicles -- Unified diagnostic services (UDS) - Unified diagnostic services on Local Interconnect Network implementation (UDSonLIN)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

This part of ISO 14229 specifies the implementation of a common set of unified diagnostic services (UDS) on UART-based local interconnect networks in road vehicles. The UDSonLIN diagnostics defines methods to implement diagnostic data transfer between a client and the LIN slave nodes via the LIN master node. LIN slave nodes support three different diagnostic classes as defined in ISO 17987. UDSonLIN references part°1 and part°2 of ISO 14229 and specifies implementation requirements of ? the diagnostic services to be used for diagnostic communication over LIN, ? the server memory programming for in-vehicle LIN servers with an external test equipment, ? the configuration of a LIN slave node as specified in ISO 17987. NOTE UDSonLIN does not specify any requirement for the in-vehicle LIN bus architecture. This part of ISO 14229 makes reference to information contained in ? ISO 14229-1, Road vehicles - Unified diagnostic services (UDS) - Part 1: Specification and requirements; ? ISO 14229-2, Road vehicles - Unified diagnostic services (UDS) - Part 2: Session layer services; ? ISO 17987 (all parts), Road vehicles - Local interconnect network (LIN); This part of ISO 14229 does not include any redundant information of the above mentioned documents. It focuses on ? additional requirements specific to the implementation of UDSonLIN network, and ? specific restrictions in the implementation of UDSonLIN network.

Document History

Road vehicles – Unified diagnostic services (UDS) – Part 7: UDS on local interconnect network (UDSonLIN)
This document specifies an application profile for the implementation of unified diagnostic services (UDS) Local Interconnect Network (LIN) in road vehicles (UDSonLIN). UDSonLIN references ISO...
DSF/ISO/DIS 14229-7
Road vehicles -- Unified diagnostic services (UDS) - Unified diagnostic services on Local Interconnect Network implementation (UDSonLIN)
This part of ISO 14229 specifies the implementation of a common set of unified diagnostic services (UDS) on UART-based local interconnect networks in road vehicles. The UDSonLIN diagnostics defines...
Advertisement