DSF/prEN 378-2

Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation

pending
Organization: DS
Status: pending
Page Count: 73
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation, maintenance and repair of refrigerating systems and the recovery of refrigerants. This Part 2 of this Standard is applicable to the design, construction and installation of refrigerating systems including piping, components and materials and including ancillary equipment directly associated with such systems which are not covered in EN 378-1, EN 378-3 or EN 378-4. It also specifies requirements for testing, commissioning, marking and documentation. Requirements for secondary heat transfer circuits are excluded except for any safety devices associated with the refrigerating system. Ancillary equipment includes, for example, fans, fan motors, electrical motors and transmission assemblies for open compressor systems. The term "refrigerating system" used in this European Standard includes heat pumps. The standard applies: a) to refrigerating systems, stationary or mobile, of all sizes, except to road vehicle air conditioners covered by specific product standards such as ISO/DIS 13043 and SAE J 639.; b) to secondary cooling or heating systems; c) to the location of the refrigerating systems; and d) to parts replaced and components added after adoption of this standard if they are not identical in function and capacity. Systems using refrigerants other than those listed in Annex E of EN 378-1 are not covered by this standard unless they have been assigned to a safety class according to ISO 817. This standard does not apply to goods in storage. This standard is not applicable to refrigerating systems which were manufactured before the date of its publication as a European Standard except for extensions and modifications to the system which were implemented after publication. This standard is applicable to new refrigerating systems, extensions or modifications of al ...

Document History

December 5, 2016
Refrigerating systems and heat pumps – Safety and environmental requirements – Part 2: Design, construction, testing, marking and documentation
This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation,...
October 11, 2012
Refrigerating systems and heat pumps – Safety and environmental requirements – Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
August 17, 2012
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
June 29, 2009
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
October 20, 2008
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
March 29, 2008
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
November 1, 2003
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
A description is not available for this item.
November 28, 2002
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
The scope of EN 378-1 is applicable. This Part 2 of the standard is applicable to the design and construction of refrigerating systems and the components and materials used including piping. It also...
May 5, 2000
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
The scope of EN 378-1 is applicable. This Part 2 of the European Standard is applicable to the design and construction of refrigerating systems and the components and materials used including piping....
Refrigerating systems and heat pumps – Safety and environmental requirements – Part 2: Design, construction, testing, marking and documentation
This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation,...
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
The scope of EN 378-1 is applicable. This Part 2 of the standard is applicable to the design and construction of refrigerating systems and the components and materials used including piping. It also...
DSF/prEN 378-2
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard specifies the requirements for the safety of persons and property, provides guidance for the protection of the environment and establishes procedures for the operation,...
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
Advertisement