DS/EN 61558-2-16

Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 December 2013
Status: active
Page Count: 22
ICS Code (Transformers. Reactors): 29.180
scope:

IEC 61558-2-16:2009 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are also covered by this standard. This Part 2-16 is intended to be used in conjunction with the latest edition of IEC 61558-1 and its amendments. It is based on the second edition (2005) of that standard. This first edition of IEC 61558-2-16 cancels and replaces IEC 61558-2-17, published in 1997. It constitutes a technical revision. This part has the status of a group safety publication in accordance with IEC Guide 104 (1997): The preparation of safety publications and the use of basic safety publications and group safety publications.

Document History

DS/EN 61558-2-16
December 18, 2013
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
IEC 61558-2-16:2009 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are also covered by...
January 21, 2010
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
This part of IEC 61558 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are also covered by...
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
This part of IEC 61558 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are also covered by...
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V -- Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
IEC 61558-2-16:2009 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are also covered by...
Safety of transformers, reactors, power supply units and similar products for voltages up to 1100 V -- Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
Replacement: This part of IEC 61558 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are...
Safety of transformers, reactors, power supply units and similar products for voltages up to 1100 V -- Part 2-16: Particular requirements and tests for switch mode power supply units and transformers for switch mode power supply units
Replacement: This part of IEC 61558 deals with the safety of switch mode power supply units and transformers for switch mode power supply units. Transformers incorporating electronic circuits are...
Advertisement