DSF/ISO/CD 18301

Animal and vegetable fats and oils -- Determination of conventional mass per volume (litre weight in air) -- Oscillating U-tube method

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the determination of the conventional mass per volume of vegetable and animal oils and fats within the range of 0,800 to 1,000 kg/l which are in a single-phase liquid state at the test temperature. This method is not intended for use in calibrating online density meters.

Document History

DSF/ISO/CD 18301
Animal and vegetable fats and oils -- Determination of conventional mass per volume (litre weight in air) -- Oscillating U-tube method
This International Standard specifies a method for the determination of the conventional mass per volume of vegetable and animal oils and fats within the range of 0,800 to 1,000 kg/l which are in a...
Advertisement