ASTM A514
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
| Organization: | ASTM |
| Publication Date: | 15 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. (152 mm) and under intended primarily for use in welded bridges and other structures.
NOTE 1-All grades are not available in a maximum thickness of 6 in. See Table I for thicknesses available in each grade.
When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized.
The values stated in inch-pound units are to be regarded as the standard.
Document History