ASTM A269

Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service

inactive
Buy Now
Organization: ASTM
Publication Date: 1 October 2013
Status: inactive
Page Count: 8
ICS Code (Iron and steel pipes): 23.040.10
scope:

This specification covers grades of nominal- wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table I.

The tubing sizes and thicknesses usually furnished to this specification are 1/4 in. (6.4 mm) in inside diameter and larger and 0.020 in. (0.51 mm) in nominal wall-thickness and heavier.

NOTE 1-When the impact test criterion for a low temperature service would be IS ft Ibf (20 J) energy absorption or IS mils lateral expansion, some of the austenitic stainless steel grades covered by this specification are accepted by certain pressure vessel or piping codes without the necessity of making the actual test. For example, Grades 304, 304L, and 347 are accepted by the ASME Pressure Vessel Code, Section VIII Division I, and by the Chemical Plant and Refinery Piping Code, ANSI B31.3, for service at temperatures as low as -42SoF (-2S4°C) without qualification by impact tests. Other AISI stainless steel grades are usually accepted for service temperatures as low as - 32soF (-19S0C) without impact testing. Impact testing may, under certain circumstances, be required. For example, materials with chromium or nickel content outside the AISI ranges, and for material with carbon content exceeding 0.10 %, are required to be impact tested under the rules of AS ME Section VIII Division I when services temperatures are lower than -50°F (-46°C).

Optional supplementary requirements are provided and, when one or more of these are desired, each shall be so stated in the order. 

The values stated in inch-pound units are to be regarded as the standard.

Document History

November 1, 2022
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes...
December 1, 2015
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
December 1, 2015
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
September 1, 2015
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
May 1, 2014
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
May 1, 2014
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
October 1, 2013
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wallthickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1.  The tubing sizes...
ASTM A269
October 1, 2013
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal- wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table I. The tubing sizes...
April 1, 2010
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes...
March 1, 2008
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes...
September 1, 2007
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes...
March 1, 2007
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes...
March 1, 2004
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
(Footnote *) This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The...
December 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
August 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. The tubing sizes and...
March 10, 2001
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1. Scope 1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The...
March 10, 2000
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1. Scope 1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The...
September 10, 1998
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
1. Scope 1.1 This specification covers grades of nominal-wall-thickness, stainless steel tubing for general corrosion-resisting and low- or high-temperature service, as designated in Table 1. 1.2 The...
August 10, 1996
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
A description is not available for this item.
November 10, 1995
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE (E1-1996)
A description is not available for this item.
August 15, 1994
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE
A description is not available for this item.
June 15, 1994
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE
A description is not available for this item.
July 15, 1992
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE (E1-1993)
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR SEAMLESS AND WELDED AUSTENITIC STAINLESS STEEL TUBING FOR GENERAL SERVICE
A description is not available for this item.

References

Advertisement