ASTM A147
Specification for Heat-Treated Steel Leaf Springs
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 30 September 1951 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers heat-treated carbon steel or alloy steel hot-formed leaf springs for railway use. They may also be used for miscellaneous springs of flat material.
NOTE 1- The values stated in U.S. customary units are to be regarded as the standard.
Document History
ASTM A147
September 30, 1951
Specification for Heat-Treated Steel Leaf Springs
This specification covers heat-treated carbon steel or alloy steel hot-formed leaf springs for railway use. They may also be used for miscellaneous springs of flat material.
NOTE 1- The values...