ASTM International - ASTM A240/A240M-13c
Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
| Organization: | ASTM International |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
1.1 This specification2 covers chromium, chromium-nickel, and chromium-manganese-n
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This specification is expressed in both inch-pound and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished in inch-pound units.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers chromium, chromium-nickel, and chromium-manganese-n
Document History