ASTM International - ASTM B695-04(2009)

Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2009
Status: inactive
Page Count: 6
scope:

1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107 μm. The seven thickest classes are usually referred to as "mechanically galvanized."

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-The performance of this coating complies with the requirements of Specification A153/A153M and MIL-C-81562.

1.3 The values stated in SI units are to be regarded as the standard. The inch-pound equivalents of SI units are given for informational purposes.

abstract:

This specification covers the requirements for zinc coatings that are mechanically deposited on iron or steel basis metals. The zinc coatings are classified according to thickness and identified... View More

Document History

November 1, 2021
Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel
1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107 µm....
November 1, 2016
Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel
1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107 μm....
ASTM B695-04(2009)
September 1, 2009
Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel
1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107 μm....
August 1, 2004
Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel
1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107 m....
March 10, 2000
Standard Specification for Coatings of Zinc Mechanically Deposited on Iron and Steel
1.1 This specification covers the requirements for a coating of zinc mechanically deposited on iron and steel basis metals. The coating is provided in several thicknesses up to and including 107...
Advertisement