ASTM B241

Standard Specification for Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube

inactive
Buy Now
Organization: ASTM
Publication Date: 27 August 1982
Status: inactive
Page Count: 14
ICS Code (Aluminium products): 77.150.10
scope:

This specification2 covers aluminum alloy seamless pipe in the alloys and tempers shown in Table 2 and extruded round seamless tube in the alloys and tempers shown in Table 3, intended for pressure applications. The standard sizes for seamless pipe are listed in Table 16.7 of ANSI H35.2. Nonstandard alloys, tempers, and sizes of pipe are produced as seamless extruded tube.

NOTE I - For other seamless drawn tubes, see Specification B 210, for Aluminum-Alloy Drawn Seamless Tubes3 or Specification B 483, for Aluminum- Alloy Drawn Tubes for General Purpose Applications", for extruded tube see Specification B 221 for Aluminum-Alloy Extruded Bars, Rods, Shapes. and Tubes3 , and for structural pipe and tube see Specification B 429. for Aluminum-Alloy Extruded Structural Pipe and Tube.3

Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9. for example, A91100 for aluminum 1100 in accordance with Recommended Practice E 527.

The values stated in inch-pound units are the standard. The Sl values in parentheses are for information only.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-241 in Section II of that Code.

3 Annual Book of ASTM Standards, Part 7.

Document History

October 1, 2022
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum and aluminum–alloy seamless pipe and seamless extruded round tube in the alloys and tempers shown in Table 1 [Table 2] intended for pressure applications. The...
February 1, 2016
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum and aluminum–alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and seamless extruded round tube in the alloys and tempers shown in...
November 1, 2012
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum and aluminum–alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and seamless extruded round tube in the alloys and tempers shown in...
November 1, 2012
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum and aluminum–alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and seamless extruded round tube in the alloys and tempers shown in...
December 1, 2010
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum and aluminum–alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and seamless extruded round tube in the alloys and tempers shown in...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and extruded round seamless tube in the alloys and tempers shown in...
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
1. Scope * 1.1 This specification covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and extruded round seamless tube in the alloys and...
October 10, 1999
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
1. Scope * 1.1 This specification covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 1 [Table 2] and extruded round seamless tube in the alloys and...
January 1, 1996
Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
A description is not available for this item.
May 15, 1995
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
This specification2 covers aluminum and aluminum-alloy seamless pipe in the alloys (Note 1) and tempers shown in Table 2 [Table 2M] and extruded round seamless tube in the alloys and tempers shown in...
February 15, 1995
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
November 15, 1993
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
May 15, 1992
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
January 15, 1992
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
June 21, 1989
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
April 29, 1988
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE (E1-1988)
A description is not available for this item.
April 24, 1987
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED TUBE
A description is not available for this item.
March 25, 1983
STANDARD SPECIFICATION FOR ALUMINUM AND ALUMINUM-ALLOY SEAMLESS PIPE AND SEAMLESS EXTRUDED PIPE
A description is not available for this item.
ASTM B241
August 27, 1982
Standard Specification for Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
This specification2 covers aluminum alloy seamless pipe in the alloys and tempers shown in Table 2 and extruded round seamless tube in the alloys and tempers shown in Table 3, intended for pressure...

References

Advertisement