ASTM A607

Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Columbium or Vanadium, or Both, Hot-Rolled and Cold-Rolled

inactive
Buy Now
Organization: ASTM
Publication Date: 15 October 1992
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This specification covers high-strength, low-alloy columbium, or vanadium hot-rolled sheet and strip, or cold-rolled sheet, or combinations thereof, in either cut lengths or coils, intended for applications where greater strength and savings in weight are important. The material is available as two classes. They are similar in strength level except that Class 2 offers improved weldability and more formability than Class 1. Atmospheric corrosion resistance of these steels is equivalent to plain carbon steels. With copper specified, the atmospheric corrosion resistance is twice that of plain carbon steel.

The value stated in inch-pound units are to be regarded as the standard.

Class 1 material was previously A 607 without a class designation.

Document History

June 10, 1998
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Columbium or Vanadium, or Both, Hot-Rolled and Cold-Rolled
1. Scope 1.1 This specification covers high-strength, low-alloy columbium, or vanadium hot-rolled sheet and strip, or cold-rolled sheet, or combinations thereof, in either cut lengths or coils,...
September 10, 1996
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Columbium or Vanadium, or Both, Hot-Rolled and Cold-Rolled
A description is not available for this item.
ASTM A607
October 15, 1992
Standard Specification for Steel, Sheet and Strip, High-Strength, Low-Alloy, Columbium or Vanadium, or Both, Hot-Rolled and Cold-Rolled
This specification covers high-strength, low-alloy columbium, or vanadium hot-rolled sheet and strip, or cold-rolled sheet, or combinations thereof, in either cut lengths or coils, intended for...
October 15, 1992
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HIGH-STRENGTH, LOW-ALLOY, COLUMBIUM OR VANADIUM, OR BOTH, HOT- ROLLED AND COLD-ROLLED (R 1993) (E1 - 1993)
A description is not available for this item.
July 15, 1992
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HIGH-STRENGTH, LOW-ALLOY, COLUMBIUM OR VANADIUM, OR BOTH, HOT- ROLLED AND COLD-ROLLED
A description is not available for this item.
July 15, 1991
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HIGH-STRENGTH, LOW-ALLOY, COLUMBIUM OR VANADIUM, OR BOTH, HOT- ROLLED AND COLD-ROLLED
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HIGH-STRENGTH, LOW-ALLOY, COLUMBIUM OR VANADIUM, OR BOTH, HOT- ROLLED AND COLD-ROLLED
A description is not available for this item.
March 29, 1985
STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, HIGH-STRENGTH, LOW-ALLOY, COLUMBIUM OR VANADIUM, OR BOTH, HOT- ROLLED AND COLD-ROLLED
A description is not available for this item.

References

Advertisement