ATIS - 1000114

Signalling System Number 7 (SS7) – Transaction Capabilities Application Part (TCAP)

inactive
Organization: ATIS
Publication Date: 1 September 2004
Status: inactive
Page Count: 142
scope:

Scope of Transaction Capabilities

Transaction Capabilities in a SS7 network should be considered for use between:

(1) Exchanges;

(2) Exchanges and network service centers -- e.g., databases, service control points, Operation, Administration, Maintenance and Provisioning (OAM&P) centers; and

(3) Subscribers and network service centers (in conjunction with the subscriber access protocol -- e.g., CCITT Recommendation Q.9311.

Although Transaction Capabilities in a SS7 network could be considered for use between subscribers, the standardization of subscriber-to-subscriber information content is outside the scope of SS7.

Furthermore, Transaction Capabilities in a SS7 network may interwork with a transaction-oriented information transfer originated in or destined for networks using other data communications protocols.

Transaction Capabilities provides a set of procedures that can be used for a variety of services, thereby avoiding the inefficiency of creating specific procedures tailored to a particular need. Thus, Transaction Capabilities provides a framework for a common approach to new services within a network as well as a framework for service architecture for cooperative internetwork services.

Scope of the Specification of Transaction Capabilities

This specification is intended to provide, in an open-ended manner, the capabilities needed to support present and near-term ISDN and non-ISDN services requiring transactions among exchanges, service control points, and databases. Extension to other cases should be straightforward within the framework of Transaction Capabilities.

This specification addresses TC procedures relying on a connectionless network service.

The specification itself is general in nature. Some internetwork services are seen to have sufficient interest across multiple networks that common agreements as to how they will operate across network boundaries are seen as desirable.

1 T1.607 corresponds to CCITT Recommendation Q.931. All CCITT (now ITU-T) Recommendations are available from the International Telecommunications Union. < http://www.itu.int/ITU-T/ >.

Document History

September 1, 2004
Signalling System Number 7 (SS7) – Transaction Capabilities Application Part (TCAP)
This document is based on T1.114-2000, and allows functions similar to those in ITU-T Recommendations Q.771 through Q.774 of the White Book specification of Signalling System No. 7 for internation...
September 1, 2004
Signalling System Number 7 (SS7) – Transaction Capabilities Application Part (TCAP)
SCOPE, PURPOSE, AND APPLICATION General This chapter specifies Transaction Capabilities (TC) for Signalling System Number 7 (SS7). The term, Transaction Capabilities refers to the Application layer...
1000114
September 1, 2004
Signalling System Number 7 (SS7) – Transaction Capabilities Application Part (TCAP)
Scope of Transaction Capabilities Transaction Capabilities in a SS7 network should be considered for use between: (1) Exchanges; (2) Exchanges and network service centers -- e.g., databases,...
September 1, 2004
Signalling System Number 7 (SS7) – Transaction Capabilities Application Part (TCAP)
SCOPE, PURPOSE, AND APPLICATION General This chapter specifies Transaction Capabilities (TC) for Signalling System Number 7 (SS7). The term, Transaction Capabilities refers to the Application layer...
January 1, 2004
Signalling System Number 7 (SS7) - Transaction Capabilities Application Part (TCAP)
Scope of Transaction Capabilities. Transaction Capabilities in a SS7 network should be considered for use between: Exchanges Exchanges and network service centers (e.g., databases, service control...
January 1, 2000
Telecommunications - Signalling System Number 7 (SS7) - Transaction Capabilities Application Part (TCAP)
A description is not available for this item.
January 1, 1996
Telecommunications - Signalling System Number 7 (SS7) - Transaction Capabilities Application Part (TCAP)
A description is not available for this item.

References

Advertisement