DOD - DSCC-DWG-93006

CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 January 2014
Status: active
Page Count: 15
scope:

This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are intended for printed circuit board (plug in dual heat sinked daughter board modules, and fixed backplanes) applications utilizing surface mount daughter board and compliant pin backpanel termination techniques.

intended Use:

Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connectors that will perform the required function are not available for... View More

Document History

DSCC-DWG-93006
January 14, 2014
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch (1.27 mm)), high performance two piece electrical connectors. These connectors are...
May 20, 2003
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS
A description is not available for this item.
April 26, 1996
CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 296 CONTACT, 2 POWER POSITIONS
This drawing outlines the requirements for a specific member of a family of compact high contact density (.050 inch),high performance two piece electrical connectors. These connectors are intended...

References

Advertisement