DLA - DESC-DWG-89115 REV A
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
inactive
| Organization: | DLA |
| Publication Date: | 30 August 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes the complete requirements for metallized polyester, surface mount, nonhermetically sealed capacitors.
The complete PIN shall be as follows:
intended Use:
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History
October 18, 2007
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
October 18, 2006
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 27, 2000
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
A description is not available for this item.
November 12, 1997
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
A description is not available for this item.
DESC-DWG-89115 REV A
August 30, 1993
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 9, 1990
CAPACITORS, FIXED, SURFACE MOUNT, METALLIZED POLYESTER FILM, NONHERMETICALLY SEALED
A description is not available for this item.