DSF/ISO/IEC DIS 27018

Information technology -- Security techniques -- Code of practice for PII protection in public cloud acting as PII processors

pending, Most Current
Organization: DS
Status: pending
Page Count: 36
ICS Code (Information coding): 35.040
scope:

This International Standard establishes commonly accepted control objectives, controls and guidelines for implementing measures to protect Personally Identifiable Information in accordance with the privacy principles in ISO/IEC 29100 for the public cloud computing environment. In particular, this International Standard specifies guidelines based on ISO/IEC 27002, taking into consideration the regulatory requirements for the protection of Personally Identifiable Information which may be applicable within the context of the information security risk environment(s) of a provider of public cloud services. This International Standard is applicable to all types and sizes of organizations, including public and private companies, government entities, and not-for-profit organizations, which provide information processing services as PII processors via cloud computing under contract to other organizations. The guidelines in this International Standard may also be relevant to organizations acting as PII controllers; however, PII controllers may be subject to additional PII protection legislation, regulations and obligations, not applying to PII processors. This International Standard is not intended to cover such additional obligations.

Document History

DSF/ISO/IEC DIS 27018
Information technology -- Security techniques -- Code of practice for PII protection in public cloud acting as PII processors
This International Standard establishes commonly accepted control objectives, controls and guidelines for implementing measures to protect Personally Identifiable Information in accordance with the...
Advertisement