DSF/ISO/DIS 16840-6
Wheelchair seating - Simulated use and determination of the changes in properties -- Seat cushions
| Organization: | DS |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 16840 specifies apparatus, test methods, and disclosure requirements for generating aging effects in a seat cushion that reproduce those seen in use. It also provides methods of determining changes in the physical and mechanical properties of seat cushions based on their age and use. This document provides a set of tests that simulate wear and tear, which can be useful to validate warranty claims and to provide information about product life and performance limitations associated with product use. Sections 3-20 include the apparatus and processes for aging. Section 21 provides options for selecting appropriate tests
Document History